The 101C264U025DD2D is a screw-terminal aluminum electrolytic capacitor designed for high-ripple current applications with a rated voltage of 25 Vdc and a capacitance of 260,000 µF. It features a 3-inch diameter and a length of 4 5/8 inches, with a maximum ESR of 4.5 mΩ at 25 °C and a ripple current rating of 47.3 A at 85 °C. Operating temperature ranges from -55 °C to +105 °C, with a load life of 5,000 hours at 105 °C. The capacitor employs Thermal-Pak™ extended cathode construction to ensure consistent thermal performance across mounting orientations. Capacitance tolerance is -10% to +75% and leakage current complies with the 1.5 √CV µA limit, with a 4 mA maximum at 5 minutes. Vibration resistance meets the 10 to 55 Hz, 10 g max standard across two axes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C264U025DD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |