Cornell Dubilier Aluminum Electrolytic SLP273M025H4P3

Description
For New Design: Yes Capacitance: 27,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6 A @ 20 kHz, 105°C ESR: 17 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 45mm
Request a Quote
Description
For New Design: Yes Capacitance: 27,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6 A @ 20 kHz, 105°C ESR: 17 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 45mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP273M025H4P3 is a 27,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with a 35 mm diameter and 45 mm length, designed for DC filtering in high-temperature power supply applications. It operates at temperatures from -40 ºC to +105 ºC and has a rated life of 3,000 hours at 105 ºC under full load. Its maximum ESR at 25 ºC is 0.022 Ω at 120 Hz and 0.017 Ω at 20 kHz, with a ripple current rating of 4.80 A at 120 Hz and 6.00 A at 20 kHz. It has a capacitance tolerance of ±20% and uses a 2-pin snap-in mounting style with 10 mm lead spacing.

Datasheet Summary
Powered by GS/AI

The SLP273M025H4P3 is a 27,000 µF, 25 Vdc snap-in aluminum electrolytic capacitor with a 35 mm diameter and 45 mm length, designed for DC filtering in high-temperature power supply applications. It operates at temperatures from -40 ºC to +105 ºC and has a rated life of 3,000 hours at 105 ºC under full load. Its maximum ESR at 25 ºC is 0.022 Ω at 120 Hz and 0.017 Ω at 20 kHz, with a ripple current rating of 4.80 A at 120 Hz and 6.00 A at 20 kHz. It has a capacitance tolerance of ±20% and uses a 2-pin snap-in mounting style with 10 mm lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP273M025H4P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP273M025H4P3
Aluminum Electrolytic SLP273M025H4P3
For New Design: Yes Capacitance: 27,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6 A @ 20 kHz, 105°C ESR: 17 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 45mm
  • For New Design: Yes
  • Capacitance: 27,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 6 A @ 20 kHz, 105°C
  • ESR: 17 mΩ @ 20 kHz, 25°C
  • Diameter: 35mm
  • Length: 45mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP273M025H4P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP273M025H4P3
Aluminum Electrolytic Capacitors 2002-SLP273M025H4P3
105 °C Snap-In Aluminum Electrolytic 27000µF 25V

105 °C Snap-In Aluminum Electrolytic 27000µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP273M025H4P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP273M025H4P3-ND
Aluminum Electrolytic Capacitors SLP273M025H4P3-ND
27000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 22mOhm @ 120Hz 3000 Hrs @ 105°C

27000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 22mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307967-SLP273M025H4P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307967-SLP273M025H4P3
Capacitors - Aluminum Electrolytic Capacitors 1307967-SLP273M025H4P3
Win Source Part Number: 1307967-SLP273M025H4 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.772" (45.00mm) Standard Package: 40 Capacitance: 27000 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 22mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 4.8 A @ 120 Hz Ripple Current @ High Frequency: 6 A @ 20 kHz

Win Source Part Number: 1307967-SLP273M025H4P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 40
Capacitance: 27000 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 22mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 4.8 A @ 120 Hz
Ripple Current @ High Frequency: 6 A @ 20 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP273M025H4P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP273M025H4P3
Capacitors - Aluminum Electrolytic Capacitors SLP273M025H4P3
CAP ALUM 27000UF 20% 25V SNAP

CAP ALUM 27000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP273M025H4P3 2002-SLP273M025H4P3 SLP273M025H4P3-ND 1307967-SLP273M025H4P3 SLP273M025H4P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 27000 microF 27000 microF 27000 microF 27000 microF 27000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details