Cornell Dubilier Aluminum Electrolytic 101C473U7R5AA2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current applications in military and industrial environments, with operating temperatures from -55 °C to +105 °C. The part number 101C473U7R5AA2B corresponds to a 47,000 µF, 7.5 Vdc capacitor with a capacitance tolerance of -10% to +75%, a maximum ESR of 25.0 mΩ at 25 °C, and a maximum ripple current of 8.7 A at 85 °C. It has a case size of 1 3/8 in diameter by 2 1/8 in length and uses a high post terminal style. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations and a rated load life of 5,000 hours at 105 °C.

Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current applications in military and industrial environments, with operating temperatures from -55 °C to +105 °C. The part number 101C473U7R5AA2B corresponds to a 47,000 µF, 7.5 Vdc capacitor with a capacitance tolerance of -10% to +75%, a maximum ESR of 25.0 mΩ at 25 °C, and a maximum ripple current of 8.7 A at 85 °C. It has a case size of 1 3/8 in diameter by 2 1/8 in length and uses a high post terminal style. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations and a rated load life of 5,000 hours at 105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C473U7R5AA2B
Aluminum Electrolytic 101C473U7R5AA2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C473U7R5AA2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C642U075BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C702U050AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers