The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and has a rated voltage range of 7.5 to 250 Vdc. The part 101C184U020DB2D is a 180,000 µF, 200 Vdc capacitor with a 2 1/2 x 3 1/8 inch case size, a maximum ESR of 7.3 mΩ at 120 Hz, and a ripple current rating of 32.7 A at 85 °C. It uses a stud mount terminal with an M12 thread and a 0.630-inch diameter. The capacitor has a 5,000-hour load life at 105 °C and maintains >90% capacitance at -40 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C184U020DB2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |