Cornell Dubilier Aluminum Electrolytic 101C184U7R5AF2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor with part number 101C184U7R5AF2B is a 180,000 µF, 7.5 Vdc component in a 1 3/8 inch diameter by 5 5/8 inch length casing with a high post terminal. It has a maximum ESR of 9.1 mΩ at 120 Hz and a ripple current rating of 22.6 A at 85 °C. The capacitor operates from -55 °C to +105 °C, maintains over 90% capacitance at -40 °C, and is rated for 5,000 hours of load life at 105 °C. Its thermal-pak construction ensures consistent heat dissipation in all mounting orientations.

Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor with part number 101C184U7R5AF2B is a 180,000 µF, 7.5 Vdc component in a 1 3/8 inch diameter by 5 5/8 inch length casing with a high post terminal. It has a maximum ESR of 9.1 mΩ at 120 Hz and a ripple current rating of 22.6 A at 85 °C. The capacitor operates from -55 °C to +105 °C, maintains over 90% capacitance at -40 °C, and is rated for 5,000 hours of load life at 105 °C. Its thermal-pak construction ensures consistent heat dissipation in all mounting orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C184U7R5AF2B
Aluminum Electrolytic 101C184U7R5AF2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C184U7R5AF2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C663U020EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details