The 101C382U050AK2B is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. It features a 1 3/8 inch diameter and 1 5/8 inch length, with a high post terminal. Rated at 50 Vdc, it offers 3,800 µF capacitance with -10% to +75% tolerance, a maximum ESR of 48.4 mΩ at 25 °C, and a ripple current rating of 5.4 A at 85 °C. The capacitor meets a 5,000-hour endurance life test at 105 °C and full load. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.
The Type 101C is the wide-temperature, low voltage version of the Type 550C. It is ideal for high-ripple current military and industrial applications that need full performance to -40 °C and solid performance to -55 °C. It also excels as a power-supply output capacitor because of its exceptionally low ESR. The extended cathode foil of the 101C assures heat flow from the capacitor element to the can in all mounting orientations.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
CAP ALUM SCREW
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C382U050AK2B | 101C382U050AK2B | 2002-101C382U050AK2B | 101C382U050AK2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3800 microF | 3800 microF | ||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) |