Cornell Dubilier Aluminum Electrolytic SLP123M025C7P3

Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4 A @ 20 kHz, 105°C ESR: 38 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 40mm
Request a Quote
Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4 A @ 20 kHz, 105°C ESR: 38 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 40mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP123M025C7P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc and 12,000 µF with ±20% capacitance tolerance. It has a diameter of 25 mm and a length of 40 mm, with 10 mm lead spacing. It is rated for 3000 hours of life at maximum voltage and temperature, with a maximum ripple current of 4.00 A at 120 Hz and 4.00 A at 20 kHz at 105 °C. The maximum ESR is 0.038 Ω at 20 kHz at 25 °C. The operating temperature range is from -40 °C to +105 °C for voltages up to 100 Vdc. The product is designed for DC filtering and power supply applications where high ripple current and long life under high temperature are required.

Datasheet Summary
Powered by GS/AI

The SLP123M025C7P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc and 12,000 µF with ±20% capacitance tolerance. It has a diameter of 25 mm and a length of 40 mm, with 10 mm lead spacing. It is rated for 3000 hours of life at maximum voltage and temperature, with a maximum ripple current of 4.00 A at 120 Hz and 4.00 A at 20 kHz at 105 °C. The maximum ESR is 0.038 Ω at 20 kHz at 25 °C. The operating temperature range is from -40 °C to +105 °C for voltages up to 100 Vdc. The product is designed for DC filtering and power supply applications where high ripple current and long life under high temperature are required.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP123M025C7P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP123M025C7P3
Aluminum Electrolytic SLP123M025C7P3
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4 A @ 20 kHz, 105°C ESR: 38 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 12,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 4 A @ 20 kHz, 105°C
  • ESR: 38 mΩ @ 20 kHz, 25°C
  • Diameter: 25mm
  • Length: 40mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308080-SLP123M025C7P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308080-SLP123M025C7P3
Capacitors - Aluminum Electrolytic Capacitors 1308080-SLP123M025C7P3
Win Source Part Number: 1308080-SLP123M025C7 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 100 Capacitance: 12000 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 50mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 3.2 A @ 120 Hz Ripple Current @ High Frequency: 4 A @ 20 kHz

Win Source Part Number: 1308080-SLP123M025C7P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 100
Capacitance: 12000 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 50mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 3.2 A @ 120 Hz
Ripple Current @ High Frequency: 4 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLP123M025C7P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP123M025C7P3-ND
Aluminum Electrolytic Capacitors SLP123M025C7P3-ND
12000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 120Hz 3000 Hrs @ 105°C

12000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP123M025C7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP123M025C7P3
Aluminum Electrolytic Capacitors 2002-SLP123M025C7P3
105 °C Snap-In Aluminum Electrolytic 12000µF 25V

105 °C Snap-In Aluminum Electrolytic 12000µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP123M025C7P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP123M025C7P3
Capacitors - Aluminum Electrolytic Capacitors SLP123M025C7P3
CAP ALUM 12000UF 20% 25V SNAP

CAP ALUM 12000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP123M025C7P3 1308080-SLP123M025C7P3 SLP123M025C7P3-ND 2002-SLP123M025C7P3 SLP123M025C7P3
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF 12000 microF 12000 microF 12000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details