The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. The part 101C353U020EA2B is a 35,000 µF, 20 Vdc variant with a capacitance tolerance of -10% +75%, a 1 3/4 inch diameter and 2 1/8 inch length, and a high post terminal. It has a maximum ESR of 24.3 mΩ at 25 °C and a ripple current rating of 11.2 A at 85 °C. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations and meets a 5,000 hour endurance life test at 105 °C. Its case is insulated with a PVC sleeve and polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C353U020EA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |