The Type 101C aluminum electrolytic capacitor is a wide-temperature, low-ESR component designed for high-ripple current applications from -55 °C to +105 °C. It has a rated voltage of 30 Vdc, a capacitance of 30,000 µF, a maximum ESR of 14.1 mΩ at 120 Hz, and a ripple current rating of 15.4 A at 85 °C. The part features a high post terminal and a 1 3/8 inch diameter by 3 5/8 inch length case. It meets a 5,000 hour load life test at 105 °C with full load and maintains more than 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C aluminum electrolytic capacitor is a wide-temperature, low-ESR component designed for high-ripple current applications from -55 °C to +105 °C. It has a rated voltage of 30 Vdc, a capacitance of 30,000 µF, a maximum ESR of 14.1 mΩ at 120 Hz, and a ripple current rating of 15.4 A at 85 °C. The part features a high post terminal and a 1 3/8 inch diameter by 3 5/8 inch length case. It meets a 5,000 hour load life test at 105 °C with full load and maintains more than 90% capacitance at -40 °C. Thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.