The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. It features a stud-mount terminal, a 3.000 inch diameter case, and a length of 5.125 inches. The part has a capacitance of 350,000 µF with a tolerance of -10% +75%, a rated voltage of 7.5 Vdc, an ESR of 5.2 mΩ at 25 °C, and a ripple current rating of 35.9 A at 85 °C. It meets a 5,000-hour load life test at 105 °C and full load, and its impedance ratio from -55 °C to +25 °C is ≤3. The case style is a high current can with an insulated sleeve.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C354U7R5BE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |