SJR687M010 is a surface-mount aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 680 µF and a maximum RMS ripple current of 180 mA at 125°C. It has an ESR of 0.51 Ω at 120 Hz and 20°C, and its dimensions are 10 mm in diameter by 10.2 mm in length. The capacitor operates over a temperature range of -40°C to +125°C and meets a capacitance tolerance of +20%. It is designed for bypass, coupling, filtering, and decoupling applications, with a rated load life of 1000 hours at 125°C and rated voltage. Soldering heat resistance is confirmed after exposure to 250°C for 30 seconds.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SJR687M010 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |