The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. This part has a 3-inch diameter and 5 5/8-inch length, with a stud-terminal mount. It is rated for 40 Vdc and has a capacitance of 190,000 µF with a tolerance of -10% to +50%. Its maximum ESR at 25 °C is 4.2 mΩ and it supports a ripple current of 51.9 A at 85 °C. The capacitor meets a 5,000-hour load life test at 105 °C and full load, with impedance ratio Z(-55 °C)/Z(+25 °C) ≤ 3. Thermal-Pak™ extended cathode construction ensures heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. This part has a 3-inch diameter and 5 5/8-inch length, with a stud-terminal mount. It is rated for 40 Vdc and has a capacitance of 190,000 µF with a tolerance of -10% to +50%. Its maximum ESR at 25 °C is 4.2 mΩ and it supports a ripple current of 51.9 A at 85 °C. The capacitor meets a 5,000-hour load life test at 105 °C and full load, with impedance ratio Z(-55 °C)/Z(+25 °C) ≤ 3. Thermal-Pak™ extended cathode construction ensures heat dissipation in all mounting orientations.