Cornell Dubilier Aluminum Electrolytic 101C373U040EJ2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current applications in military and industrial environments, with an operating temperature range of -55 °C to +105 °C. It has a capacitance of 37,000 µF, a rated voltage of 40 Vdc, and a maximum ESR of 12.9 mΩ at 25 °C with a ripple current rating of 18.6 A at 85 °C. The part features a 1 3/4 inch diameter and 3 5/8 inch length with a high current, medium post terminal and a stud-mount can style. It includes Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000-hour load life requirement at 105 °C under full load.

Datasheet Summary
Powered by GS/AI

The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current applications in military and industrial environments, with an operating temperature range of -55 °C to +105 °C. It has a capacitance of 37,000 µF, a rated voltage of 40 Vdc, and a maximum ESR of 12.9 mΩ at 25 °C with a ripple current rating of 18.6 A at 85 °C. The part features a 1 3/4 inch diameter and 3 5/8 inch length with a high current, medium post terminal and a stud-mount can style. It includes Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000-hour load life requirement at 105 °C under full load.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C373U040EJ2B
Aluminum Electrolytic 101C373U040EJ2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C373U040EJ2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details