The Type 101C part number 101C663U016EH2B is a 66,000 µF aluminum electrolytic capacitor rated for 16 Vdc with a capacitance tolerance of -10% to +75%. It features a 1 3/4 inch diameter and 2 5/8 inch length with a high post terminal, designed for low ESR and high ripple current applications. The capacitor operates over a temperature range of -55 °C to +105 °C, with a maximum ESR of 17.7 mΩ at 25 °C and a ripple current rating of 14.2 A at 85 °C. It meets a 5,000 hour load life test at 105 °C under full load and exhibits over 90% capacitance retention at -40 °C. The case style supports stud mounting and includes a thermal pad for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C663U016EH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |