Cornell Dubilier Aluminum Electrolytic 101C164U7R5AE2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It has a capacitance of 160,000 µF, a rated voltage of 7.5 Vdc, a maximum ESR of 9.9 mΩ at 25 °C, and a ripple current rating of 20.9 A at 85 °C. The part features a 1 3/8 inch diameter and 5 1/8 inch length, with a high post terminal and standard can style. It meets a 5,000 hour endurance life test at 105 °C and full load, with impedance ratio of Z(-55 °C)/Z(+25 °C) ≤ 3. Capacitance tolerance is -10% to +75%.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It has a capacitance of 160,000 µF, a rated voltage of 7.5 Vdc, a maximum ESR of 9.9 mΩ at 25 °C, and a ripple current rating of 20.9 A at 85 °C. The part features a 1 3/8 inch diameter and 5 1/8 inch length, with a high post terminal and standard can style. It meets a 5,000 hour endurance life test at 105 °C and full load, with impedance ratio of Z(-55 °C)/Z(+25 °C) ≤ 3. Capacitance tolerance is -10% to +75%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C164U7R5AE2B
Aluminum Electrolytic 101C164U7R5AE2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C164U7R5AE2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C263U075DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C483U063CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C613U040BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers