The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. The part 101C243U050EB2B is a 24,000 µF, 50 Vdc variant with a capacitance tolerance of -10% to +75%, a maximum ESR of 15.3 mΩ at 25 °C, and a rated ripple current of 16.2 A at 85 °C. It has a case size of 1 3/4 inches in diameter by 3 1/8 inches in length and uses a high post terminal with a standard can style. The capacitor meets a 5,000-hour load life requirement at 105 °C and full load, with impedance ratio Z(-55 °C)/Z(+25 °C) ≤ 3 and ≤1.5 √CV µA leakage current after 5 minutes. The construction features Thermal-Pak™ extended cathode foil for improved heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C243U050EB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |