The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications with full performance to -40 °C and solid performance to -55 °C. It has a rated voltage range of 7.5 to 250 Vdc and capacitance values from 290 µF to 1.5 F. The part 101C463U016EA2B is a 46,000 µF, 16 Vdc variant with a capacitance tolerance of -10% +75%, a maximum ESR of 24.3 mΩ at 25 °C, and a ripple current rating of 11.2 A at 85 °C. It features a 1 3/4 inch diameter and 2 1/8 inch length, with a high post terminal and standard can style. The capacitor supports a thermal-pak™ extended cathode construction for improved heat dissipation, has a 5,000 hour load life at 105 °C, and maintains over 90% capacitance at -40 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C463U016EA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |