SJR227M016 is a surface-mount aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 220 µF, operating from -40°C to +125°C, and featuring a dissipation factor of 1.21 Ω at 120 Hz and 125°C. It supports a rated RMS ripple current of 130 mA at 120 Hz and 125°C. The capacitor measures 8 mm in diameter and 10.2 mm in length. It is designed for bypass, coupling, filtering, and decoupling applications with lead-free terminations and is rated for 1000 hours of load life at 125°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 0.01CV or 3 µA, whichever is greater. The part meets specified stability and reliability criteria under thermal stress and shelf life conditions.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SJR227M016 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |