The Type 101C aluminum electrolytic capacitor with part number 101C133U020AK2B is a 13,000 µF, 20 Vdc component in a 1 3/8 inch diameter by 1 5/8 inch length case with a low post terminal. It has a maximum ESR of 39.2 mΩ at 25 °C and a ripple current rating of 6.0 A at 85 °C. It operates within a temperature range of -55 °C to +105 °C, maintains over 90% capacitance at -40 °C, and is rated for 5,000 hours of load life at 105 °C. The capacitor features Thermal-Pak™ extended cathode construction for uniform heat dissipation in all mounting orientations. Capacitance tolerance is -10% +75%, and leakage current is limited to 1.5 √CV µA with a 4 mA maximum after 5 minutes. It is designed for high-ripple current military and industrial power supply applications.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
ALUM-SCREW TERMINAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 101C133U020AK2B | 2002-101C133U020AK2B | 101C133U020AK2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 13000 microF | 13000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) |