Cornell Dubilier HIGH FREQUENCY/ SWITCHING Capacitors 106PHC250K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
HIGH FREQUENCY/ SWITCHING Capacitors
106PHC250K
HIGH FREQUENCY/ SWITCHING Capacitors 106PHC250K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Fort Worth, TX, USA
Capacitor;10uF;Metallized Polypropy;Axial;250WVDC/160VAC;+/-10%;9Arms;0.001 DF
70112052
Capacitor;10uF;Metallized Polypropy;Axial;250WVDC/160VAC;+/-10%;9Arms;0.001 DF 70112052
Axial Leaded Termination, +⁄- 10% Tolerance, Capacitors Switching capacitor for industrial controls Motor speed control SMPS High end audio Resonant circuits Induction heaters High frequency electronic ballasts Temperature Range: –40°C to +85°C Working Voltage: 250 to 850 VDC Voltage, Alternating Current: 160 to 450 VAC Dissipation Factor: 0.05% to 0.12% @ 1 kHz High Current Self-Healing High Frequency

Axial Leaded Termination, +⁄- 10% Tolerance, Capacitors

  • Switching capacitor for industrial controls
  • Motor speed control
  • SMPS
  • High end audio
  • Resonant circuits
  • Induction heaters
  • High frequency electronic ballasts
  • Temperature Range: –40°C to +85°C
  • Working Voltage: 250 to 850 VDC
  • Voltage, Alternating Current: 160 to 450 VAC
  • Dissipation Factor: 0.05% to 0.12% @ 1 kHz
  • High Current
  • Self-Healing
  • High Frequency
Supplier's Site
Film Capacitors - 106PHC250K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
106PHC250K
Film Capacitors 106PHC250K
CAP FILM 10UF 10% 250VDC AXIAL

CAP FILM 10UF 10% 250VDC AXIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 10Uf, 250V, 10%, Axial; Dielectric Type Illinois Capacitor - 30K6591 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 10Uf, 250V, 10%, Axial; Dielectric Type Illinois Capacitor
30K6591
Capacitor Polypropylene Pp Film 10Uf, 250V, 10%, Axial; Dielectric Type Illinois Capacitor 30K6591
CAPACITOR POLYPROPYLENE PP FILM 10UF, 250V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 10UF, 250V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 106PHC250K 70112052 106PHC250K 30K6591
Product Name HIGH FREQUENCY/ SWITCHING Capacitors Capacitor;10uF;Metallized Polypropy;Axial;250WVDC/160VAC;+/-10%;9Arms;0.001 DF Film Capacitors Capacitor Polypropylene Pp Film 10Uf, 250V, 10%, Axial; Dielectric Type Illinois Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details