The 104PPR102KG is a radial metallized polypropylene film capacitor for high pulse current applications, rated for 1000 VDC and 630 VAC, with a capacitance of 0.1 μF. It measures 26.5 mm in length, 15 mm in height, and 6 mm in thickness, with a lead spacing of 22.5 mm and 0.8 mm lead diameter. The capacitor has a maximum dissipation factor of 0.001 at 1 kHz and 25°C, an insulation resistance of at least 30,000 MΩ×μF at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. It operates from -55°C to +105°C and is coated in a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL 94V0).
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 104PPR102KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |