The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications with operating temperatures from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation. The part 101C334U040DG2D is a 330,000 µF, 40 Vdc variant with a 3 inch diameter and 8 5/8 inch length, rated for a maximum ripple current of 69.9 A at 85 °C and a maximum ESR of 3.0 mΩ at 25 °C. It uses a high current can style with a stud terminal. The capacitor has a 5,000 hour load life at 105 °C and maintains over 90% capacitance at -40 °C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
CAP ALUM SCREW
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C334U040DG2D | 101C334U040DG2D | 2002-101C334U040DG2D | 101C334U040DG2D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330000 microF | 330000 microF | ||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) |