Cornell Dubilier Aluminum Electrolytic SEK222M010ST

Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.01 A @ 120 Hz, 105°C ESR: 140 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 21mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.01 A @ 120 Hz, 105°C ESR: 140 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 21mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SEK222M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 2,200 µF, a rated voltage of 10 Vdc, and a capacitance tolerance of ±20%. It operates within a temperature range of -55 °C to +105 °C and has a maximum ESR of 0.14 Ω at 120 Hz and 25 °C, with a ripple current rating of 1,010 mA at 120 Hz and 105 °C. The capacitor measures 13.0 mm in diameter and 21.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. It complies with a 2,000-hour load life test at 105 °C under rated voltage, with capacitance change limited to ±20% and dissipation factor not exceeding 200% of the initial requirement.

Datasheet Summary
Powered by GS/AI

The SEK222M010ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 2,200 µF, a rated voltage of 10 Vdc, and a capacitance tolerance of ±20%. It operates within a temperature range of -55 °C to +105 °C and has a maximum ESR of 0.14 Ω at 120 Hz and 25 °C, with a ripple current rating of 1,010 mA at 120 Hz and 105 °C. The capacitor measures 13.0 mm in diameter and 21.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. It complies with a 2,000-hour load life test at 105 °C under rated voltage, with capacitance change limited to ±20% and dissipation factor not exceeding 200% of the initial requirement.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SEK222M010ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SEK222M010ST
Aluminum Electrolytic SEK222M010ST
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.01 A @ 120 Hz, 105°C ESR: 140 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 21mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 2,200 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 1.01 A @ 120 Hz, 105°C
  • ESR: 140 mΩ @ 120 Hz, 25°C
  • Diameter: 13mm
  • Length: 21mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Capacitors - SEK222M010ST - 1027099-SEK222M010ST - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - SEK222M010ST
1027099-SEK222M010ST
Aluminum Capacitors - SEK222M010ST 1027099-SEK222M010ST
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1027099-SEK222M010ST Packaging: Bulk Voltage Rating: 10V Applications: General Purpose Height - Seated (Max): 0.827" (21.00mm) Mounting: Through Hole Capacitance: 2200μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C ESR: 140 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1027099-SEK222M010ST
Packaging: Bulk
Voltage Rating: 10V
Applications: General Purpose
Height - Seated (Max): 0.827" (21.00mm)
Mounting: Through Hole
Capacitance: 2200μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
ESR: 140 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-2342-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2342-ND
Aluminum Electrolytic Capacitors 338-2342-ND
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 140mOhm 2000 Hrs @ 105°C

2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 140mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
2200uF 10V 0.14 Ohm Capacitor
58-SEK222M010ST
2200uF 10V 0.14 Ohm Capacitor 58-SEK222M010ST
Cap Aluminum Lytic 2200uF 10V 20% (13 X 21mm) Radial 5mm 0.14 Ohm 1.01A 2000h 105°C Product overview: SEK222M010ST from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 10V, 0.14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 10V, 0.14 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK222M010ST can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 10V 20% (13 X 21mm) Radial 5mm 0.14 Ohm 1.01A 2000h 105°C Product overview: SEK222M010ST from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 10V, 0.14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 10V, 0.14 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK222M010ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK222M010ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SEK222M010ST
Capacitors - Aluminum Electrolytic Capacitors SEK222M010ST
CAP ALUM 2200UF 20% 10V RADIAL

CAP ALUM 2200UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SEK222M010ST 1027099-SEK222M010ST 338-2342-ND 58-SEK222M010ST SEK222M010ST
Product Name Aluminum Electrolytic Aluminum Capacitors - SEK222M010ST Aluminum Electrolytic Capacitors 2200uF 10V 0.14 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details