The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction to enhance heat dissipation in all mounting orientations. The part 101C164U7R5EB2B is a 160,000 µF capacitor rated for 7.5 Vdc with a maximum ESR of 13.2 mΩ at 25 °C and a ripple current rating of 17.5 A at 85 °C. It has an uninsulated case size of 1 3/4 inch diameter by 3 1/8 inch length and uses a high post terminal. The capacitor supports a capacitance tolerance of -10% to +75% and meets a 5,000-hour load life test at 105 °C with rated voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C164U7R5EB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |