The Type 101C part number 101C173U040AB2B is a 17,000 µF, 40 Vdc aluminum electrolytic capacitor with a capacitance tolerance of -10% to +75%, a maximum ESR of 17.3 mΩ at 25 °C, and a ripple current rating of 13.1 A at 85 °C. It features a 1 3/8 inch diameter and 3 1/8 inch length, a high post terminal, and a standard can style. The capacitor operates from -55 °C to +105 °C and is rated for 5,000 hours of load life at 105 °C. Its Thermal-Pak™ extended cathode construction ensures efficient heat dissipation in any mounting orientation.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
CAP ALUM SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 101C173U040AB2B | 2002-101C173U040AB2B | 101C173U040AB2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 17000 microF | ||
| Capacitance Tolerance | 75 (+/- %) |