Cornell Dubilier Aluminum Electrolytic 101C134U010EB2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a stud mount with a D-style can and is rated for 10 Vdc with a capacitance of 130,000 µF. The part has a maximum ESR of 13.2 mΩ at 25 °C and a ripple current rating of 17.4 A at 85 °C. Its physical dimensions are 1 3/4 inches in diameter and 3 1/8 inches in length. The capacitor meets a 5,000-hour load life test at 105 °C and maintains >90% capacitance at -40 °C. Thermal-Pak™ construction ensures efficient heat dissipation in all mounting orientations.

Datasheet Summary
Powered by GS/AI

The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a stud mount with a D-style can and is rated for 10 Vdc with a capacitance of 130,000 µF. The part has a maximum ESR of 13.2 mΩ at 25 °C and a ripple current rating of 17.4 A at 85 °C. Its physical dimensions are 1 3/4 inches in diameter and 3 1/8 inches in length. The capacitor meets a 5,000-hour load life test at 105 °C and maintains >90% capacitance at -40 °C. Thermal-Pak™ construction ensures efficient heat dissipation in all mounting orientations.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C134U010EB2B
Aluminum Electrolytic 101C134U010EB2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C134U010EB2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101222T250DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details