Cornell Dubilier Aluminum Electrolytic SEK102M025ST

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 855 mA @ 120 Hz, 105°C ESR: 210 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 21mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 855 mA @ 120 Hz, 105°C ESR: 210 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 21mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SEK102M025ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 1000 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It operates over a temperature range of −55 °C to +105 °C. The part has a maximum ESR of 0.21 Ω at 120 Hz and 25 °C, and a ripple current rating of 855 mA at 120 Hz and 105 °C. Its physical dimensions are 13.0 mm in diameter, 21.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. The capacitor meets a 2000-hour load life test at +105 °C with rated voltage applied, with capacitance change within ±20% and dissipation factor not exceeding 200% of the initial requirement.

Datasheet Summary
Powered by GS/AI

The SEK102M025ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 1000 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It operates over a temperature range of −55 °C to +105 °C. The part has a maximum ESR of 0.21 Ω at 120 Hz and 25 °C, and a ripple current rating of 855 mA at 120 Hz and 105 °C. Its physical dimensions are 13.0 mm in diameter, 21.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. The capacitor meets a 2000-hour load life test at +105 °C with rated voltage applied, with capacitance change within ±20% and dissipation factor not exceeding 200% of the initial requirement.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SEK102M025ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SEK102M025ST
Aluminum Electrolytic SEK102M025ST
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 855 mA @ 120 Hz, 105°C ESR: 210 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 21mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 855 mA @ 120 Hz, 105°C
  • ESR: 210 mΩ @ 120 Hz, 25°C
  • Diameter: 13mm
  • Length: 21mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308408-SEK102M025ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308408-SEK102M025ST
Capacitors - Aluminum Electrolytic Capacitors 1308408-SEK102M025ST
Win Source Part Number: 1308408-SEK102M025ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.827" (21.00mm) Standard Package: 100 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 210mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SEK102M025ST,338-174 5 Ripple Current @ Low Frequency: 858 mA @ 120 Hz

Win Source Part Number: 1308408-SEK102M025ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.827" (21.00mm)
Standard Package: 100
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 210mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SEK102M025ST,338-1745
Ripple Current @ Low Frequency: 858 mA @ 120 Hz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SEK102M025ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SEK102M025ST
Aluminum Electrolytic Capacitors 2002-SEK102M025ST
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 1000µF 25V

105 ºC Radial Leaded Aluminum Electrolytic Capacitors 1000µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1745-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1745-ND
Aluminum Electrolytic Capacitors 338-1745-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 210mOhm @ 120Hz 2000 Hrs @ 105°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 210mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
1000UF 25V Capacitor
58-SEK102M025ST
1000UF 25V Capacitor 58-SEK102M025ST
CAP ALUM 1000UF 20% 25V RADIAL Product overview: SEK102M025ST from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK102M025ST can be used for catalog matching and distributor lookup.

CAP ALUM 1000UF 20% 25V RADIAL Product overview: SEK102M025ST from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK102M025ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK102M025ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SEK102M025ST
Capacitors - Aluminum Electrolytic Capacitors SEK102M025ST
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SEK102M025ST 1308408-SEK102M025ST 2002-SEK102M025ST 338-1745-ND 58-SEK102M025ST SEK102M025ST
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 1000UF 25V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C502U063AA0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details