The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C with a rated voltage range of 7.5 to 250 Vdc. The part 101C133U040AH2B is a 13,000 µF, 40 Vdc variant with -10% +75% capacitance tolerance, a 1 3/8 inch diameter, and a 2 5/8 inch length, featuring a high post terminal and standard can style. It has a maximum ESR of 23.1 mΩ at 120 Hz and a rated ripple current of 10.3 A at 85 °C. The capacitor includes Thermal-Pak™ extended cathode construction for improved heat dissipation and is rated for 5,000 hours of load life at 105 °C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
ALUM-SCREW TERMINAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C133U040AH2B | 101C133U040AH2B | 2002-101C133U040AH2B | 101C133U040AH2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 13000 microF | 13000 microF | 13000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |