The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current applications from -55 °C to 105 °C, with a rated voltage range of 7.5 to 250 Vdc. This part, 101C443U030EB2B, is a 44,000 µF variant with a 30 Vdc rating, 13.4 mΩ ESR at 120 Hz, and a ripple current of 17.3 A at 85 °C. It features a 1 3/4 inch diameter and 3 1/8 inch length, with a high post terminal and standard insulated case. The capacitor includes Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000-hour endurance life test at 105 °C under full load.
Datasheet Summary Powered by GS/AI
The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current applications from -55 °C to 105 °C, with a rated voltage range of 7.5 to 250 Vdc. This part, 101C443U030EB2B, is a 44,000 µF variant with a 30 Vdc rating, 13.4 mΩ ESR at 120 Hz, and a ripple current of 17.3 A at 85 °C. It features a 1 3/4 inch diameter and 3 1/8 inch length, with a high post terminal and standard insulated case. The capacitor includes Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000-hour endurance life test at 105 °C under full load.