Cornell Dubilier Aluminum Electrolytic 101C343U040BB2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. The part 101C343U040BB2B is a 34,000 µF, 40 Vdc unit with -10% +75% capacitance tolerance, a 9.8 mΩ ESR at 25 °C, and a ripple current rating of 22.0 A at 85 °C. It has a case size of 2 inches diameter by 3 1/8 inches length and uses a high post terminal with standard insulation. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000-hour load life specification at 105 °C under full load.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. The part 101C343U040BB2B is a 34,000 µF, 40 Vdc unit with -10% +75% capacitance tolerance, a 9.8 mΩ ESR at 25 °C, and a ripple current rating of 22.0 A at 85 °C. It has a case size of 2 inches diameter by 3 1/8 inches length and uses a high post terminal with standard insulation. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000-hour load life specification at 105 °C under full load.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C343U040BB2B
Aluminum Electrolytic 101C343U040BB2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C343U040BB2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C192U150AJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C663U7R5AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details