Cornell Dubilier Aluminum Electrolytic 101C194U020CC2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor for high-ripple current applications, rated from -55 °C to +105 °C with 7.5 to 250 Vdc. The 190,000 µF, 200 Vdc variant has a 2.5-inch diameter and 4.125-inch length, with a stud terminal. It has a maximum ESR of 4.3 mΩ at 25 °C and a ripple current of 41.9 A at 85 °C. Capacitance tolerances are -10% to +50%, and capacitance retention exceeds 90% at -40 °C. It meets a 5,000-hour load life test at 105 °C with ≤20% capacitance change and ≤200% ESR drift. Thermal-Pak™ construction ensures heat flow from element to can in any orientation.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor for high-ripple current applications, rated from -55 °C to +105 °C with 7.5 to 250 Vdc. The 190,000 µF, 200 Vdc variant has a 2.5-inch diameter and 4.125-inch length, with a stud terminal. It has a maximum ESR of 4.3 mΩ at 25 °C and a ripple current of 41.9 A at 85 °C. Capacitance tolerances are -10% to +50%, and capacitance retention exceeds 90% at -40 °C. It meets a 5,000-hour load life test at 105 °C with ≤20% capacitance change and ≤200% ESR drift. Thermal-Pak™ construction ensures heat flow from element to can in any orientation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C194U020CC2D
Aluminum Electrolytic 101C194U020CC2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C194U020CC2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C572T200CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details