The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations. The part 101C174U030CE2D is a 170,000 µF capacitor with a 30 Vdc rating, 3.8 mΩ ESR at 25 °C, and a rated ripple current of 47.4 A at 85 °C. It has a 2 1/2 inch diameter and 5 1/8 inch length with a high current stud terminal. The capacitor meets a 5,000 hour endurance life test at 105 °C and full load, and maintains over 90% capacitance at -40 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C174U030CE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |