The 105HC3600K2EM8 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 300 at a maximum core temperature of +85°C. It operates at a maximum RMS current of 650 A and a frequency range of 132-223 kHz, with a capacitance of 1.0 μF and a tolerance of ±10%. The capacitor has a maximum ESR of 0.5 mΩ at +25°C, a self-inductance of less than 5 nH, and flame retardant compliance to UL94V0. It is housed in a rectangular case with dimensions of 30.2 mm in width, 66 mm in height, and 56 mm in length, using the 2EM8 terminal style. The surface temperature must not exceed +45°C without derating.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Win Source Part Number: 1062880-105HC3600K2E
Category: Capacitors>Film Capacitors
Series: HC3
Termination: Threaded, Female
Package: Bulk
Voltage Rating - AC: 600V
Applications: Conduction Cooled; High Pulse, DV/DT
Height - Seated (Max): 2.618" (66.50mm)
Standard Package: 2
Capacitance: 1 µF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 0.5 mOhms
Dielectric Material: Polypropylene (PP)
Mounting Type: Chassis Mount
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.205" L x 1.189" W (56.00mm x 30.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0055
Mfr: Cornell Dubilier / Illinois Capacitor
Other Names: 1572-1558
1µF Film Capacitor 600V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 1µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1UF 10% 600VAC CHAS MT
| Cornell Dubilier | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 105HC3600K2EM8 | 1062880-105HC3600K2EM8 | 1572-1558-ND | 2002-105HC3600K2EM8 | 105HC3600K2EM8 | 105HC3600K2EM8 |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |