The 104PPR202KH is a high-voltage pulse radial film capacitor designed for snubber applications in power semiconductor circuits. It has a DC working voltage of 2000 V, a capacitance of 0.1 μF, and a lead spacing of 27.5 mm with 0.8 mm diameter tinned copper leads. The physical dimensions are 32 mm × 20 mm × 11 mm. The capacitor uses metallized polypropylene dielectric with a flame-retardant plastic box and epoxy resin fill, rated UL 94V-1 and UL94V-0 respectively. It operates from -55°C to +105°C, has a self-inductance of less than 1 nH per mm of lead spacing, and meets a 1 FIT reliability standard. The dissipation factor is less than 0.001 at 1 kHz and 25°C. Voltage derating applies above +85°C for DC and +75°C for AC.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 104PPR202KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |