The 103PPA252KG is an axial lead, high voltage, high dv/dt film capacitor for power semiconductor circuits, using double metallized polypropylene film. It is rated for 2500 V DC, with a surge voltage of 3000 V and an AC voltage rating of 700 V. Capacitance is 0.01 µF with ±10% tolerance at 1 kHz, 25°C. Maximum dV/dt is 3900 V/µs, and typical RMS ripple current is 1.5 A at 25°C. Dissipation factor is less than 0.001 at 1 kHz and 25°C. Dielectric strength is 200% of rated VDC applied for 2 seconds. Operating temperature range is -55°C to +85°C. Body dimensions are 11.5 mm diameter by 29 mm length. Construction includes flame-retardant polyester tape and epoxy resin coating meeting UL94V0, with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Film Capacitors for Snubber, IGBT & Power Semiconductor Power Circuits 0.01µF 2500V
10000pF Film Capacitor 700V 2500V (2.5kV) Polypropylene (PP), Metallized Axial
CAP FILM 10000PF 2.5KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 103PPA252KG | 2002-103PPA252KG | 103PPA252KG-ND | 103PPA252KG |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |