RBPS47398KR9GNZ is a snubber film capacitor designed for IGBT power electronics applications, offering high peak current and dV/dt performance with a rated DC voltage of 3,000 VDC and capacitance of 0.047 µF. It features a direct IGBT mount or PCB pin termination, dimensions of 42.0 mm in length, 20.0 mm in thickness, and 33.0 mm in height, and is certified to CE IEC 61071. The capacitor uses a polypropylene film dielectric with metallized electrodes, supports a dissipation factor below 0.1% at 1 kHz, and is rated for over 100,000 hours of operation.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS47398KR9GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |