The Type 101C aluminum electrolytic capacitor with part number 101C243U030AB2B is rated for 30 Vdc, has a capacitance of 24,000 µF, a capacitance tolerance of -10% +75%, a maximum ESR of 16.0 mΩ at 25 °C, and a maximum ripple current of 13.6 A at 85 °C. It has a case size of 1 3/8 inch diameter by 3 1/8 inch length and uses a high post terminal. The capacitor operates from -55 °C to +105 °C, has a 5,000 hour load life at 105 °C, and features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C aluminum electrolytic capacitor with part number 101C243U030AB2B is rated for 30 Vdc, has a capacitance of 24,000 µF, a capacitance tolerance of -10% +75%, a maximum ESR of 16.0 mΩ at 25 °C, and a maximum ripple current of 13.6 A at 85 °C. It has a case size of 1 3/8 inch diameter by 3 1/8 inch length and uses a high post terminal. The capacitor operates from -55 °C to +105 °C, has a 5,000 hour load life at 105 °C, and features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations.