The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to 105 °C, with a rated voltage of 200 Vdc and a capacitance of 450,000 µF. It features a 3-inch diameter and 5.875-inch length, with a stud terminal and can style DP. The part offers an ESR of 3.4 mΩ at 120 Hz and a ripple current rating of 58.2 A at 85 °C. It meets a 5,000-hour load life specification at 105 °C and maintains >90% capacitance at -40 °C. The thermal-Pak™ extended cathode construction ensures consistent heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C454U020DP2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |