The Type PSU37815A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 378 to 454 µF and a rated voltage of 110/125 Vac. It is constructed in a rugged bakelite case measuring 2 inches in diameter and 3 3/8 inches in length. The capacitor operates within a temperature range of -40 °C to 65 °C and meets EIA RS-463 Type 2 (Normal Performance) standards. It is listed under UL file no. E128034 and supports optional bleeder resistors with quick-connect terminals. The mounting system includes a bracket compatible with PL or PLA end caps for motor-mounted or off-motor installations.
378µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 378µF 125V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 766174-PSU37815A
Series: PSU
Packaging: Bulk
Operating Temperature Range: -40°C ~ 65°C
Package: Radial, Can - QC Terminals
Voltage Rating: 125V
Applications: Motor Start
Mounting: Chassis Mount
Capacitance: 378μF
Tolerance: -0%, +20%
Polarization: Bi-Polar
Categories: Capacitors
Dimension: 1.438" Dia (36.53mm)
Height - Seated (Maximum): 3.375" (85.73mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
CAP ALUM 378UF 20% 125V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU37815A | PSU37815A-ND | 2002-PSU37815A | 766174-PSU37815A | PSU37815A |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Aluminum Capacitors - PSU37815A | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 378 microF | 378 microF | 378 microF | 378 microF | 378 microF |
| WVAC | 125 volts | 125 volts |