The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, offering reliable performance from -55 °C to +105 °C. This part employs Thermal-Pak™ extended cathode construction to ensure consistent heat dissipation in all mounting orientations. It has a capacitance of 500,000 µF, a rated voltage of 10 Vdc, an ESR of 3.8 mΩ at 25 °C, and a ripple current rating of 47.5 A at 85 °C. The case size is 2 1/2 x 5 1/8 inches with a stud terminal. The capacitor supports a capacitance tolerance of -10% to +50% and has a 5,000-hour load life at 105 °C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C504U010CE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |