The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C. It has a capacitance of 16,000 µF, a rated voltage of 16 Vdc, and a case code of AK with dimensions of 1 3/8 inch diameter by 1 5/8 inch length. The part features a high post terminal, a standard can style, and a maximum ESR of 39.2 mΩ at 25 °C with a rated ripple current of 6.0 A at 85 °C. It includes Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000 hour load life at 105 °C under full load.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C163U016AK2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |