The PSU2515 is a non-polarized aluminum electrolytic AC motor start capacitor in a round bakelite case, rated for 110/125 Vac with a capacitance range of 25-30 µF, operating from -40 ºC to 65 ºC, and designed for 50-60 Hz applications. It has a case diameter of 1 inch and a length of 2 3/4 inches. The capacitor meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034.
27.5µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 25µF 125V
CAP ALUM 27.5UF 20% 125V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU2515 | PSU2515-ND | 2002-PSU2515 | PSU2515 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 25 microF | 27.5 microF | 25 microF | 27.5 microF |
| WVAC | 125 volts |