The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C with a rated voltage of 25 Vdc. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and a 5,000 hour load life at 105 °C. The 101C124U025CJ2D variant has a capacitance of 120,000 µF, a maximum ESR of 6.3 mΩ at 25 °C, and a rated ripple current of 33.1 A at 85 °C. It is housed in a 2 1/2 inch diameter by 3 5/8 inch length case with a stud terminal and high current can style. Capacitance tolerance is -10% to +75%.
Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM SCREW
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C124U025CJ2D | 101C124U025CJ2D-ND | 2002-101C124U025CJ2D | 101C124U025CJ2D | 101C124U025CJ2D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 120000 microF | 120000 microF | |||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) |