Cornell Dubilier Aluminum Electrolytic 101C204U7R5EJ2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features a stud-mount terminal with a 1 3/4 inch diameter and 3 5/8 inch length, and offers a capacitance of 200,000 µF at 7.5 Vdc with a maximum ESR of 11.1 mΩ at 120 Hz and a ripple current rating of 20.1 A at 85 °C. The part includes Thermal-Pak™ extended cathode construction for enhanced heat dissipation and meets a 5,000 hour load life test at 105 °C with full load.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features a stud-mount terminal with a 1 3/4 inch diameter and 3 5/8 inch length, and offers a capacitance of 200,000 µF at 7.5 Vdc with a maximum ESR of 11.1 mΩ at 120 Hz and a ripple current rating of 20.1 A at 85 °C. The part includes Thermal-Pak™ extended cathode construction for enhanced heat dissipation and meets a 5,000 hour load life test at 105 °C with full load.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C204U7R5EJ2B
Aluminum Electrolytic 101C204U7R5EJ2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C204U7R5EJ2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C572T200CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers