The PSU21630 is a non-polarized, aluminum electrolytic AC motor start capacitor in a rugged bakelite case, rated for 330 Vac with a capacitance range of 216 to 259 µF. It measures 7 inches in length and 2 1/16 inches in diameter. The capacitor meets EIA RS-463 Type 2 performance standards and is listed under UL file no. E128034. It operates within a temperature range of -40 ºC to 65 ºC and is designed for 50 Hz to 60 Hz frequency applications.
216µF 330V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 216µF 330V
CAP ALUM 216UF 20% 330V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU21630 | 338-2771-ND | 2002-PSU21630 | PSU21630 |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 216 microF | 216 microF | 216 microF | 216 microF |
| WVAC | 330 volts |