The 101C series is a low-ESR aluminum electrolytic capacitor designed for wide-temperature operation from -55 °C to +105 °C, suitable for high-ripple current military and industrial power supply applications. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations. The part 101C133U030AA2B, representing a 13,000 µF, 30 Vdc unit with -10% +75% tolerance, has a case size of 1 3/8 inch diameter by 2 1/8 inch length and a high post terminal style. It delivers a maximum ripple current of 8.0 A at 85 °C and a maximum ESR of 29.8 mΩ at 25 °C. The capacitor supports 5,000 hours of endurance life at 105 °C and full load, with impedance ratio ≤3 from -55 °C to +25 °C. Dimensions, terminal type, and electrical performance are consistent across the 101C series, with variations in capacitance and voltage ratings among models.
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals
CAP ALUM SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 101C133U030AA2B | 2002-101C133U030AA2B | 101C133U030AA2B-ND | 101C133U030AA2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 13000 microF | |||
| Capacitance Tolerance | 75 (+/- %) |