The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications with operational temperatures from -55 °C to +105 °C. The 101C273U025BA2B variant has a capacitance of 27,000 µF, a rated voltage of 25 Vdc, and a stud mount with a 2-inch diameter case and a length of 3 1/8 inches. It features a maximum ESR of 19.9 mΩ at 25 °C and a ripple current rating of 13.5 A at 85 °C. The capacitor meets a 5,000-hour load life test at 105 °C and maintains over 90% of its capacitance at -40 °C. Its Thermal-Pak™ extended cathode construction optimizes heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications with operational temperatures from -55 °C to +105 °C. The 101C273U025BA2B variant has a capacitance of 27,000 µF, a rated voltage of 25 Vdc, and a stud mount with a 2-inch diameter case and a length of 3 1/8 inches. It features a maximum ESR of 19.9 mΩ at 25 °C and a ripple current rating of 13.5 A at 85 °C. The capacitor meets a 5,000-hour load life test at 105 °C and maintains over 90% of its capacitance at -40 °C. Its Thermal-Pak™ extended cathode construction optimizes heat dissipation in all mounting orientations.