Cornell Dubilier Aluminum Electrolytic 101C213U020AA2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C with a rated voltage of 20 Vdc and capacitance of 21,000 µF. It features a 1 3/8 inch diameter and 2 1/8 inch length, with a high post terminal and standard stud-mount can style. The capacitor has a maximum ESR of 26.0 mΩ at 25 °C and a rated ripple current of 8.5 A at 85 °C, with a 5,000 hour load life at 105 °C. Its thermal construction ensures heat flow in all mounting orientations, and it meets the terminal and sizing specifications for the AA case code.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to +105 °C with a rated voltage of 20 Vdc and capacitance of 21,000 µF. It features a 1 3/8 inch diameter and 2 1/8 inch length, with a high post terminal and standard stud-mount can style. The capacitor has a maximum ESR of 26.0 mΩ at 25 °C and a rated ripple current of 8.5 A at 85 °C, with a 5,000 hour load life at 105 °C. Its thermal construction ensures heat flow in all mounting orientations, and it meets the terminal and sizing specifications for the AA case code.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C213U020AA2B
Aluminum Electrolytic 101C213U020AA2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C213U020AA2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers