The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. This part, 101C154U020BE2B, is a 200 Vdc, 150,000 µF capacitor with a -10% +75% tolerance, housed in a 2-inch diameter by 5 1/8-inch length case with a high-current stud terminal and standard insulation. It has a maximum ESR of 5.3 mΩ at 25 °C and a ripple current rating of 35.4 A at 85 °C, meeting a 5,000-hour load life endurance test at 105 °C. The case is designed with Thermal-Pak™ extended cathode construction to ensure consistent heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C154U020BE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |