The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current applications in military and industrial systems, operating from -55 °C to 105 °C. This part has a 16 Vdc rating, 200,000 µF capacitance, and a 2 1/2 x 3 5/8 inch can size with a stud terminal and high current can style. It features a maximum ESR of 6.1 mΩ at 25 °C and a ripple current capacity of 33.6 A at 85 °C. The capacitor meets a 5,000 hour endurance life test at 105 °C and full load, with impedance ratio ≤ 3 from -55 °C to +25 °C. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current applications in military and industrial systems, operating from -55 °C to 105 °C. This part has a 16 Vdc rating, 200,000 µF capacitance, and a 2 1/2 x 3 5/8 inch can size with a stud terminal and high current can style. It features a maximum ESR of 6.1 mΩ at 25 °C and a ripple current capacity of 33.6 A at 85 °C. The capacitor meets a 5,000 hour endurance life test at 105 °C and full load, with impedance ratio ≤ 3 from -55 °C to +25 °C. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation in all mounting orientations.